EN
  • EN
  • DE

DELL PET640-SFF-24-7978V - PowerEdge T640 24x2.5 7978V Ask for custom qoute

Part No DELL PET640-SFF-24-7978V - PowerEdge T640 24x2.5 7978V Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge T640 24x2.5 7978V Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396489-DELL PET640-SFF-24-7978V - PowerEdge T640 24x2.5 7978V Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PET640-SFF-24-7978V - PowerEdge T640 24x2.5 7978V Ask for custom qoute CAD Model

Description

The DELL PET640-SFF-24-7978V is a powerhouse within the PowerEdge server line, offering a scalable tower server solution that guarantees to meet the needs of complex workloads and versatile applications. Featuring a configuration that supports up to twenty-four 2.5-inch small form factor (SFF) drives, this model provides an ideal blend of high-speed storage and expandability. Customers are encouraged to seek a custom quote to tailor the server to their specific requirements, whether aiming for greater processing speeds, extended memory capacities, or specialized networking capabilities. Built on Intel Xeon Scalable processors, the DELL PET640-SFF-24-7978V is engineered to handle anything from standard data management and business analytics to software-defined storage and high-performance computing tasks. It combines robust performance with impressive storage options, advanced security features, and comprehensive management tools, making it an excellent choice for businesses looking to bolster their IT infrastructure with a reliable, high-performance server.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess