EN
  • EN
  • DE

DELL PKK1D - Intel E5-2637V4 3.50GHz 4C 12M 135W

Part No DELL PKK1D - Intel E5-2637V4 3.50GHz 4C 12M 135W
Manufacturer Dell
Catalog CPU
Description Intel E5-2637V4 3.50GHz 4C 12M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389824-DELL PKK1D - Intel E5-2637V4 3.50GHz 4C 12M 135W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PKK1D - Intel E5-2637V4 3.50GHz 4C 12M 135W CAD Model

Description

The DELL PKK1D is a high-performance, server-grade processor from Intel's E5-2600 V4 product family, known for its efficiency and reliability in demanding data center environments. The Intel E5-2637V4 at its core operates at a base frequency of 3.50GHz, offering a blend of rapid processing speeds and robust performance for complex computing tasks. With four cores and eight threads, this processor is engineered to handle multi-threaded applications and high workload densities efficiently. The 12MB of smart cache improves the data and instruction fetching efficiency, making this CPU well-suited for virtualization, high-performance computing (HPC), and database applications. Furthermore, its 135W thermal design power (TDP) is a testament to its energy efficiency, providing substantial computing power with a moderate heat output. This processor also supports DDR4 memory technology, which offers higher transfer rates and lower voltage, enhancing the overall system performance and reliability. The DELL PKK1D processor is designed for compatibility with specific Dell PowerEdge server models, ensuring seamless integration and optimal performance in Dell’s enterprise environments.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess