EN
  • EN
  • DE

DELL S55-PWR-AC-R - PSU 300W FORCE10 S55 AC REVERSE AIRFLOW

Part No DELL S55-PWR-AC-R - PSU 300W FORCE10 S55 AC REVERSE AIRFLOW
Manufacturer Dell
Catalog Power Supply Units
Description PSU 300W FORCE10 S55 AC REVERSE AIRFLOW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395101-DELL S55-PWR-AC-R - PSU 300W FORCE10 S55 AC REVERSE AIRFLOW
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL S55-PWR-AC-R - PSU 300W FORCE10 S55 AC REVERSE AIRFLOW CAD Model

Description

The DELL S55-PWR-AC-R PSU is an essential component for the FORCE10 S55 switch, delivering a dedicated 300W of power. Designed with the unique needs of networking hardware in mind, this PSU ensures that the FORCE10 S55 switch operates efficiently and reliably, handling data traffic seamlessly. The AC REVERSE AIRFLOW feature is particularly significant, directing airflow in the opposite direction to conventional systems, enhancing the cooling efficiency of the unit and ensuring stable operation even under heavy network loads. This capability is critical in environments with specific airflow configurations, ensuring that the switch remains within optimal temperature ranges. The 300W capacity is perfectly calibrated to meet the power consumption needs of the FORCE10 S55, facilitating smooth and uninterrupted network connectivity. For network administrators and IT professionals looking to maintain or upgrade their network infrastructure, the DELL S55-PWR-AC-R PSU offers reliability, efficiency, and a design tailored to support the continuous operation of their critical networking equipment.

You May Also Be Interested in

CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess