EN
  • EN
  • DE

DELL U4466 - RAILKIT PE2650

Part No DELL U4466 - RAILKIT PE2650
Manufacturer Dell
Catalog IT Racks
Description RAILKIT PE2650
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395665-DELL U4466 - RAILKIT PE2650
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL U4466 - RAILKIT PE2650 CAD Model

Description

The DELL U4466 is a specialized rail kit designed specifically for the installation and mounting of Dell PowerEdge 2650 servers into standard server racks. This rail kit facilitates a seamless and secure integration of the PowerEdge 2650 into a data center's server rack infrastructure, ensuring stable and reliable operation. The design of the U4466 emphasizes ease of installation, allowing IT personnel to efficiently set up and maintain their server environments without significant downtime. It offers tool-less deployment in many cases, along with adjustable brackets to accommodate various rack depths and sizes, providing a versatile solution for a range of data center layouts. Moreover, the robust construction of the kit ensures that it can support the weight and specifications of the PowerEdge 2650, safeguarding the server against physical damage and vibration that may occur in busy server environments. By utilizing the DELL U4466 rail kit, businesses can optimize their server space, enhance airflow and cooling efficiency, and maintain a tidy and organized server area, contributing to overall operational sustainability and reliability.

You May Also Be Interested in

Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess