EN
  • EN
  • DE

DELL VCHJ6 - CADDY 3.5 R330 R430

Part No DELL VCHJ6 - CADDY 3.5 R330 R430
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY 3.5 R330 R430
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388405-DELL VCHJ6 - CADDY 3.5 R330 R430
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL VCHJ6 - CADDY 3.5 R330 R430 CAD Model

Description

The DELL VCHJ6 - CADDY 3.5 R330 R430 is a key accessory for enhancing the storage capabilities and serviceability of Dell PowerEdge R330 and R430 servers. This caddy supports 3.5-inch hard drives, providing a secure and reliable mounting solution for expanding the server's storage capacity. Tailored specifically for compatibility with the R330 and R430 models, this caddy ensures a perfect fit within the server's chassis, facilitating a straightforward and swift installation process. The solid construction of the caddy guarantees protection for the hard drives against physical shocks and vibrations, thus ensuring data integrity and the long-term reliability of the storage solution. It also features a tool-less design, significantly reducing the time and effort required for hard drive installation or replacement. This caddy is equipped with a built-in interposer (if applicable), ensuring seamless compatibility and communication between the hard drive and the server's backplane. Its versatility allows for the installation of SATA or SAS hard drives, thereby providing IT professionals and system administrators with flexibility in configuring storage according to the needs of their organization. The DELL VCHJ6 caddy is indispensable for businesses and data centers that prioritize robust storage solutions, data security, and system uptime. It is constructed from high-quality materials to meet Dell's stringent standards, ensuring durability and performance consistency. This caddy not only aids in expanding the server's storage capacity but also supports efficient server maintenance and upgrades, making it an essential component for managing and optimizing IT infrastructure.

You May Also Be Interested in

EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess