EN
  • EN
  • DE

UP2718QSAP

Part No UP2718QSAP
Manufacturer Dell
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102393-UP2718QSAP
Categories OEM Parts(T-Z)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UP2718QSAP CAD Model

Description

The Dell UP2718Q is a 27-inch 4K HDR PremierColor monitor designed for professionals who demand accurate color reproduction and high-resolution visuals. This monitor delivers exceptional image quality and a wide range of features to enhance productivity and creative workflows.

Applications

  • Photo and video editing: Ideal for professionals working with color-critical content.
  • Graphic design: Accurate color representation ensures designs appear as intended.
  • CAD/CAM: High resolution and detail make it suitable for intricate design work.
  • Medical imaging: High accuracy and detail are critical in medical environments.
  • Financial analysis: Large screen real estate and clarity for analyzing data.

Features

  • 27-inch 4K UHD (3840 x 2160) resolution: Provides incredibly sharp and detailed visuals.
  • HDR (High Dynamic Range): Offers a wider range of colors and contrast for more realistic images.
  • Dell PremierColor: Ensures accurate color reproduction with 100% Adobe RGB, 100% sRGB, 100% Rec. 709, 97.7% DCI-P3 color coverage.
  • 14-bit internal processing: Enables smooth color gradations and reduces banding.
  • Factory calibrated: Comes pre-calibrated for accurate color out of the box.
  • Extensive connectivity: Includes HDMI, DisplayPort, Mini-DisplayPort, and USB ports.
  • Adjustable stand: Offers height, tilt, swivel, and pivot adjustments for comfortable viewing.

Benefits

  • Exceptional color accuracy: Ensures that colors are displayed accurately, which is crucial for color-critical tasks.
  • Stunning visual clarity: 4K resolution provides incredibly sharp and detailed images, enhancing productivity and reducing eye strain.
  • Increased productivity: Large screen size and high resolution allow for multitasking and viewing multiple applications simultaneously.
  • Comfortable viewing experience: Adjustable stand allows users to customize the monitor's position for optimal comfort.
  • Wide compatibility: Extensive connectivity options ensure compatibility with a variety of devices.

Additional Details

The Dell UP2718Q features an IPS (In-Plane Switching) panel, which provides wide viewing angles and consistent color reproduction. It also supports Dell's Color Management Software (DCMS), which allows users to further customize color settings. The monitor has a typical brightness of 400 cd/m² and a contrast ratio of 1300:1. Response time is typically 8ms (gray to gray).

This monitor is an excellent choice for professionals in creative fields who require accurate color reproduction and high-resolution visuals. Its wide range of features and exceptional performance make it a valuable tool for enhancing productivity and achieving professional-quality results.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess