EN
  • EN
  • DE

DNL04S0A0S16NFD

Part No DNL04S0A0S16NFD
Manufacturer Delta Electronics
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 0.75V to 3.3V 16A 58W 7-Pin SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Efficiency 95 %
Features OCP, OTP, UVLO
Height 12.954 mm
Length 50.8 mm
Max Input Voltage 5.5 V
Max Input Voltage (DC) 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 16 A
Max Power Dissipation 58 W
Min Input Voltage 2.8 V
Min Input Voltage (DC) 2.8 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Output Current 16 A
Output Power 58 W
Output Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Voltage - Output 1 3.63 V
Width 8.382 mm
Win Source Part Number 1032180-DNL04S0A0S16NFD
Categories Board Mount Modules
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DNL04S0A0S16NFD CAD Model

Description

The Delta Electronics 1032180-DNL04S0A0S16NFD is a board mount module that features OCP, OTP, and UVLO.

  • Features: OCP, OTP, and UVLO
  • Length: 50.8 mm
  • Height: 12.954 mm
  • Width: 8.382 mm
  • Outputs: One
  • Current: 16 A
  • Output Voltage: 3.3 V
  • Efficiency: 95%
  • Output Power: 58 W
  • Maximum Input Voltage: 5.5 V
  • Minimum Input Voltage: 2.8 V
  • RoHS Compliant: Yes
  • Operating Temperatures: Between -40 °C and 85 °C
  • Manufacturer: Delta Electronics

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 300W / Bus Converter Module DC DC Converter 1 Output 24V 12A 38V - 55V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 10W / Isolated Module DC DC Converter 1 Output 2.5V 3A 18V - 36V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 12V 2.08A 25W 8-Pin ATS
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 400V INPUT 1/8 6 / Bus Converter Module DC DC Converter 1 Output 48V 65A 260V - 410V Input
Lowest to $445.2019
Artesyn Embedded Technologies
DC DC CONVERTER 5V 200W / Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3V - 6V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 6W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 4.5V - 9V Input
Lowest to $70.2573
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 1W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 9V - 18V Input
Lowest to $37.5377

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess