EN
  • EN
  • DE

558-0302-003F

Part No 558-0302-003F
Manufacturer Dialight
Catalog Optics - LEDs - Light Pipes
Description LED Panel Mount Indicator Uni-Color Yellow 585nm 12.6mcd 2-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Mounting SMD (SMT)
Case / Package 0302
Color Yellow
Current 10 mA
Current Rating 12 mA
Forward Current 12 mA
Forward Voltage 5 V
Illumination Color Yellow
Length 12.85 mm
Lens Color Yellow
Lens Style Dome
Life (Hours) 100000 hours
Luminous Intensity 12.6 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Front, Snap in
Number of LEDs 1
Number of Pins 2
Operating Supply Voltage 5 V
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8541402000, 8541402000
Termination Wire
Viewing Angle 60 °
Voltage 5 V
Voltage Rating 5 V
Voltage Rating (DC) 5 V
Wavelength 585 nm
Win Source Part Number 1035052-558-0302-003F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 558-0302-003F CAD Model

Description

The LED is a high-quality electronic component with a voltage rating of 5 V and a current rating of 12 mA manufactured by Dialight.

  • Voltage Rating: 5 V
  • Current Rating: 12 mA
  • Luminous Intensity: 12.6 mcd
  • Viewing Angle: 60 degrees
  • Wavelength: 585 nm
  • Lens Color: Yellow
  • Forward Voltage: 5 V
  • Forward Current: 12 mA
  • Maximum Operating Temperature: 85 degrees Celsius
  • Minimum Operating Temperature: -40 degrees Celsius
  • Life: 100000 hours
  • RoHS Compliant: Yes
  • Mounting: SMD (SMT)
  • Case/Package: 0302
  • Length: 12.85 mm
  • Approvals: UL
  • Application: Optics, LEDs, and Light Pipes

You May Also Be Interested in

Rohm Semiconductor
LED Single Uni-Color Yellow Green 572nm 20mA 2-Pin 1305 T/R
Lowest to $0.3442
Rohm Semiconductor
LED Uni-Color Yellow 2-Pin Chip 0402(1006Metric) T/R
Need more? Email Us
Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
LED YELLOW CLEAR 1006 SMD / Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Lowest to $0.0961
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3442
Rohm Semiconductor
HIGH BRIGHTNESS CHIP LED WITH RE / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.2964
Rohm Semiconductor
EXCELED SERIES CHIP LED: ROHM'S / Yellow 590nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Lowest to $0.0573

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess