EN
  • EN
  • DE

NET+40-QILRO-4

Part No NET+40-QILRO-4
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC MPU 32B 33MHZ LINUX 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM
Packaging Tray
Part Status Obsolete(EOL)
Applications Network Processor
Core Processor ARM7
Program Memory Type External Program Memory
Controller Series NET+40
RAM Size External
Interface EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART
Number of I/O 24
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 790680-NET+40-QILRO-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NET+40-QILRO-4 CAD Model

Description

The NET+ARM is an integrated circuit manufactured by Digi International.

  • Core Processor: ARM7
  • Type: Network Processor
  • Operating Temperature Range: -40°C ~ 85°C
  • Package: 208-BFQFP
  • Operating Supply Voltage: 3 V ~ 3.6 V
  • Interface: EBI/EMI, Ethernet, DMA, HDLC, IEEE1284/ENI, SPI, UART
  • I/O: 24
  • Memory: External program memory
  • Category: Integrated Circuits (ICs)
  • Controller Series: NET+40
  • Supply and Demand: Limited
  • Packaging: Tray

You May Also Be Interested in

Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess