EN
  • EN
  • DE

NET+40-QIVRO-4

Part No NET+40-QIVRO-4
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC MPU 32B 33MHZ LINUX 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Digi International
Packaging Tray
Status Obsolete(EOL)
Applications Network Processor
Core Processor ARM7
Program Memory Type External Program Memory
Controller Series NET+40
Data RAM Size External
Number of I/O 24
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 208-PQFP (28x28)
Win Source Part Number 209149-NET+40-QIVRO-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NET+40-QIVRO-4 CAD Model

Description

The NET+40-QIVRO-4 is an integrated circuit manufactured by Digi International.

  • Core Processor: ARM7
  • Type: Network processor
  • Operating Temperature Range: -40°C to 85°C
  • Case/Package: 208-PQFP (28x28)
  • I/O: 24
  • External Program Memory: Yes
  • Category: Integrated Circuits
  • Series: NET+40 controller series
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.7706
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess