The 1N5819A-01 is a high-performance Schottky Barrier Rectifier Diode from Diodes Incorporated, designed to meet the needs of a wide range of electronic applications. This diode is well-suited for situations requiring efficient low-voltage rectification and fast switching operations. With its unique design, the 1N5819A-01 offers a forward continuous current of 1A and a peak repetitive reverse voltage of 40V, making it an excellent choice for power supply and converter circuits.
Key Features:
- Low Forward Voltage Drop: The diode's low forward voltage drop minimizes power loss and improves efficiency, which is critical for portable and energy-sensitive applications.
- High Surge Capability: With its ability to handle high surge currents, the 1N5819A-01 is ideal for applications that may experience momentary overloads.
- Fast Switching Speed: The fast switching capability ensures minimal switching losses and is suitable for high-frequency operations.
- Guard Ring Die Construction: This feature provides transient protection and minimizes the risk of breakdown, enhancing the diode's reliability and longevity.
Applications:
The 1N5819A-01 Schottky Barrier Rectifier Diode is commonly used in a variety of applications, including:
- DC/DC converters
- Power supply circuits
- Freewheeling diodes in converters and motor control circuits
- Polarity protection devices
- Low-voltage, high-frequency inverters
Product Specifications:
Parameter
Value
Package
DO-204AL (DO-41)
Forward Continuous Current (I<sub>F)
1A
Peak Repetitive Reverse Voltage (V<sub>RRM)
40V
Max Forward Voltage Drop (V<sub>F) @ I<sub>F
0.55V @ 1A
Operating Junction Temperature Range
-65°C to 125°C
With its robust construction and superior electrical characteristics, the 1N5819A-01 from Diodes Incorporated is a reliable and efficient solution for your rectification needs.