EN
  • EN
  • DE

2DA1774QLP-7B

Part No 2DA1774QLP-7B
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.1A DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN1006 (1.0x0.6)
Win Source Part Number 099527-2DA1774QLP-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2DA1774QLP-7B CAD Model

Description

Introducing the 2DA1774QLP-7B Transistor from Diodes Incorporated

The 2DA1774QLP-7B is a cutting-edge PNP bipolar junction transistor (BJT) that stands out in the semiconductor industry, manufactured by the renowned Diodes Incorporated. This high-performance transistor is designed to meet the rigorous demands of modern electronic applications, offering a harmonious blend of efficiency, reliability, and compactness.

Key Features of the 2DA1774QLP-7B

  • Transistor Type: The 2DA1774QLP-7B is a PNP BJT, which is ideal for use as a switch or amplifier in electronic circuits.
  • High Current Capacity: It boasts a continuous collector current (Ic) of 500mA, making it suitable for driving moderate loads.
  • Low VCE(Sat): The device offers a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss.
  • Power Dissipation: With a power dissipation of 300mW, this transistor can handle a reasonable amount of power without overheating.
  • Package: Enclosed in a small SOT-523 package, the 2DA1774QLP-7B is perfect for space-constrained applications.

Applications

The versatility of the 2DA1774QLP-7B allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Load switches
  • Power management functions
  • Signal amplification
  • Driver stages in hi-fi amplifiers and audio equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the 2DA1774QLP-7B is no exception. It is produced using state-of-the-art manufacturing processes that ensure its performance and longevity. Whether for commercial, industrial, or consumer applications, this transistor is engineered to provide reliable operation under varied conditions.

Environmental Compliance

Conscious of environmental responsibilities, the 2DA1774QLP-7B meets various international standards, including RoHS and Green Device compliance. This reflects Diodes Incorporated's dedication to not only innovating but also maintaining ecological sustainability in its product offerings.

For detailed specifications and application support, visit Diodes Incorporated's official website or contact their customer service. The 2DA1774QLP-7B is a testament to the company's commitment to providing high-quality, reliable semiconductor solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0481 $50.0240
2,535+ $0.0395 $100.1325
3,920+ $0.0383 $150.1360
5,410+ $0.0370 $200.1700
6,985+ $0.0358 $250.0630
9,350+ $0.0321 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess