Product Overview: 2N7002-7-G - Diodes Incorporated
The 2N7002-7-G is a versatile N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This compact and efficient MOSFET is a popular choice for a wide range of applications, including power management, switching, and amplification tasks in various electronic circuits.
Key Features
- High Switching Speed: The 2N7002-7-G offers rapid switching performance, which is essential for high-frequency applications.
- Low Threshold Voltage: It has a low gate threshold voltage (Vgs(th)), making it suitable for low voltage applications and ensuring easy drive from logic level circuits.
- Low On-Resistance: This MOSFET features low on-state resistance (Rds(on)), which contributes to reduced power loss and improved energy efficiency.
- Surface Mount Package: Packaged in the small SOT-23 format, the 2N7002-7-G is designed for surface mount technology (SMT), allowing for high-density PCB designs.
- High Continuous Drain Current: It supports a continuous drain current (Id), enabling it to handle significant power for its size.
Applications
The 2N7002-7-G is ideal for a variety of applications, such as:
- Power Management Circuits
- DC/DC Converters
- Motor Control Drivers
- Relay and Solenoid Drivers
- Logic Level Conversion
Product Specifications
Parameter
Value
Drain-Source Voltage (Vds)
60V
Gate-Source Voltage (Vgs)
±20V
Continuous Drain Current (Id)
200mA
Power Dissipation (Pd)
350mW
Operating Temperature Range
-55°C to +150°C
The 2N7002-7-G from Diodes Incorporated is a robust and reliable component that offers exceptional performance in a small footprint, making it an excellent choice for designers looking to optimize their electronic designs for both performance and space.