EN
  • EN
  • DE

2N7002-7

Part No 2N7002-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N-CH 60V 115MA SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 115mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power Dissipation (Maximum) 370mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124220-2N7002-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Power Management, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian 2N7002-7 CAD Model

Description

Product Overview: 2N7002-7 by Diodes Incorporated

The 2N7002-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This small signal MOSFET is designed to offer efficient power control and switching in a compact SOT-23 package, making it a versatile choice for a wide range of applications.

Key Features

  • Low On-Resistance: The 2N7002-7 boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High-Speed Switching: With its fast switching speed, this MOSFET is ideal for high-frequency applications, ensuring minimal delay and high performance in circuits.
  • Low Threshold Voltage: The device operates at low gate threshold voltages, making it suitable for low-voltage applications and compatible with logic-level devices.
  • Surface-Mount Device (SMD): The SOT-23 package is designed for surface mounting, facilitating automated assembly processes and saving valuable board space.
  • High Input Impedance: The high input impedance minimizes the current draw from the preceding stage, preserving signal integrity and reducing power consumption.

Applications

The 2N7002-7 is an excellent choice for a variety of electronic applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load/Relay Drivers
  • Logic Level Conversion Circuits

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The 2N7002-7 is subjected to rigorous testing and quality control measures, ensuring reliability and performance consistency. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its compact form factor, low on-resistance, high-speed switching capabilities, and compatibility with logic-level signals, the 2N7002-7 from Diodes Incorporated is an ideal solution for designers looking to optimize power efficiency and performance in their electronic systems. Whether for industrial, commercial, or consumer applications, this MOSFET stands out as a robust and versatile component in any circuit designer's toolkit.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.1456
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4,630+ $0.0108 $50.0040
9,805+ $0.0102 $100.0110
15,310+ $0.0098 $150.0380
21,980+ $0.0091 $200.0180
28,410+ $0.0088 $250.0080
35,715+ $0.0084 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 663,795 pieces
MOQ: 4630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess