EN
  • EN
  • DE

2N7002E-7-G

Part No 2N7002E-7-G
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number 2N7002
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 854996-2N7002E-7-G
Ultra Librarian 3D Model Ultra Librarian 2N7002E-7-G CAD Model

Description

2N7002E-7-G - N-Channel Enhancement Mode Field Effect Transistor

The 2N7002E-7-G is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This compact and efficient MOSFET is a popular choice for a wide range of applications due to its low on-resistance and high switching speed.

Encased in a small SOT-23 package, the 2N7002E-7-G is perfect for space-constrained applications that require a high level of energy efficiency. With its continuous drain current (I<sub>D) of 115 mA and a maximum drain-source voltage (V<sub>DS) of 60V, this MOSFET is suitable for stepping down higher voltages in power management circuits, as well as for driving small loads such as LEDs or small motors.

The device features a low threshold voltage (V<sub>GS(th)), making it easy to drive with low-voltage logic signals, which is particularly beneficial for battery-powered devices and portable electronics. Additionally, its fast switching characteristics are ideal for high-speed circuits, contributing to reduced power loss and improved overall efficiency.

The 2N7002E-7-G also boasts a low input capacitance (C<sub>iss), which further enhances its switching performance. Its robustness is reflected in its 1.8W power dissipation and the ability to handle pulse currents effectively, ensuring reliability even under stressful conditions.

Diodes Incorporated has designed the 2N7002E-7-G with the environment in mind. The product is compliant with RoHS standards, meaning it is free from hazardous substances, making it a safe choice for consumer electronics. The green "G" in the product name signifies that it is a lead-free and environmentally friendly option for designers looking to create sustainable products.

Whether you're designing power management systems, motor controls, or looking to switch or amplify electronic signals, the 2N7002E-7-G from Diodes Incorporated offers a reliable and efficient solution that engineers can trust.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,359 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess