EN
  • EN
  • DE

2N7002K-7-F

Part No 2N7002K-7-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1208+
Reference case SOT23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 713053-2N7002K-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002K-7-F CAD Model

Description

The 2N7002K-7-F from Diodes Incorporated is a high-performance, small-signal N-Channel MOSFET that offers efficient power control and switching capabilities for a wide range of applications. This MOSFET is designed to address the needs of modern compact electronic designs, providing a combination of low on-resistance and fast switching speed.

Encased in a compact SOT-23 package, the 2N7002K-7-F is ideal for space-constrained applications where efficient power management is crucial. It is widely utilized in load switch circuits, power management tasks, and various types of signal processing due to its versatility and reliability.

Key Features:

  • Device Type: N-Channel MOSFET
  • Package: SOT-23
  • Drain-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 300mA
  • RDS(on): Low on-resistance
  • Configuration: Single
  • High-Speed Switching: Fast switching performance
  • RoHS Compliant: Yes

Applications:

The 2N7002K-7-F is suitable for a broad range of applications, including but not limited to:

  • Power Management
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switching
  • Signal Processing
  • Portable Devices

Performance and Quality:

Diodes Incorporated ensures that the 2N7002K-7-F MOSFET meets the highest standards of performance and quality. The device's robust thermal performance and reliability under various environmental conditions make it a preferred choice for designers looking to enhance their systems' efficiency and longevity.

With its excellent on-state resistance and high-speed switching capabilities, the 2N7002K-7-F provides an effective solution for power-sensitive applications, enabling designers to achieve more efficient and compact designs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,110+ $0.0161 $50.0710
6,625+ $0.0151 $100.0375
10,275+ $0.0146 $150.0150
14,815+ $0.0135 $200.0025
19,235+ $0.0130 $250.0550
24,000+ $0.0125 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929,350 pieces
MOQ: 3110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess