EN
  • EN
  • DE

2N7002T-7-G

Part No 2N7002T-7-G
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V SOT523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number 2N7002
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855004-2N7002T-7-G
Ultra Librarian 3D Model Ultra Librarian 2N7002T-7-G CAD Model

Description

Product Overview: 2N7002T-7-G by Diodes Incorporated

The 2N7002T-7-G from Diodes Incorporated is a high-performance, small-signal N-Channel MOSFET that provides users with an efficient solution for switching applications. This field-effect transistor is designed to handle high-speed switching operations while maintaining low on-resistance and low gate threshold voltage, making it suitable for a variety of electronic circuits.

Key Features:

  • Low On-Resistance: The 2N7002T-7-G features a low on-resistance, which minimizes losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can be used in applications that require fast transition times, such as PWM circuits and power management systems.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring that it can be easily controlled by logic-level voltages, which simplifies the interface with microcontrollers and other digital circuits.
  • SOT-23 Packaging: The 2N7002T-7-G comes in a compact SOT-23 package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

Applications:

The versatility of the 2N7002T-7-G MOSFET makes it suitable for a wide range of applications, including:

  • Load/Power Switching
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Logic Level Conversion

Diodes Incorporated's 2N7002T-7-G is a reliable and efficient choice for designers looking for a MOSFET that combines low power consumption with high switching speeds. Whether used in consumer electronics, automotive systems, or industrial equipment, this MOSFET delivers performance that enhances the operation of a broad spectrum of electronic devices.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the 2N7002T-7-G is used to its full potential within the appropriate design parameters.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess