EN
  • EN
  • DE

74AHC1GU04SE-7

Part No 74AHC1GU04SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description Inverter 1-Element CMOS 5-Pin SOT-353 T/R / IC GATE INVERTER SGL SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 6mA, 6mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.4 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-353
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 006554-74AHC1GU04SE-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AHC1GU04
Introduction Date March 28, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74AHC1GU04SE-7 CAD Model

Description

Product Overview: 74AHC1GU04SE-7 from Diodes Incorporated

The 74AHC1GU04SE-7 is a high-speed CMOS device from Diodes Incorporated, designed to deliver the functionality of a single inverter gate. This integrated circuit is part of the 74AHC series, which is known for its high noise immunity and low power consumption, making it suitable for a wide range of applications in modern electronic systems.

Key Features:

  • Logic Type: The 74AHC1GU04SE-7 is a single inverter gate, which is fundamental in digital electronics for signal inversion.
  • Supply Voltage Range: This device operates over a wide supply voltage range of 2V to 5.5V, allowing it to be used in various logic level environments.
  • High-Speed Operation: The IC features fast propagation delays, ensuring quick response times suitable for high-speed applications.
  • Low Power Consumption: With its CMOS technology, the 74AHC1GU04SE-7 offers a low power dissipation which is ideal for battery-powered and power-sensitive designs.
  • Operating Temperature: The device can operate over an industrial temperature range from -40°C to +125°C, providing reliable performance in harsh conditions.
  • Package: It comes in a compact SOT-353 package, which is space-efficient and suitable for high-density mounting on PCBs.

Applications:

  • Signal processing
  • Logic level conversion
  • Waveform generation
  • Power management systems
  • Embedded systems
  • Telecommunications

The 74AHC1GU04SE-7 is a versatile component that can be integrated into a multitude of electronic circuits requiring logic inversion. Its high-speed performance and compatibility with a wide range of supply voltages make it a preferred choice for designers looking to create efficient and reliable digital systems. Whether used in consumer electronics, automotive applications, or industrial control systems, the 74AHC1GU04SE-7 from Diodes Incorporated stands out for its performance and durability.

With the combination of its small form factor, low power consumption, and robust operational parameters, the 74AHC1GU04SE-7 is an excellent choice for modern electronic designs that demand high efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0729 $50.3010
1,670+ $0.0599 $100.0330
2,590+ $0.0580 $150.2200
3,570+ $0.0561 $200.2770
4,605+ $0.0543 $250.0515
6,175+ $0.0486 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess