The 74AHCT1G14W5-7, manufactured by Diodes Incorporated, is a high-speed CMOS device that belongs to the 74AHCT family. This product is a single inverter with a Schmitt-trigger input, designed to provide users with a logic-level conversion with a hysteresis feature that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
Key Features
- Logic Type: CMOS Inverter with Schmitt Trigger Input
- Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
- Operating Temperature: -40°C to +125°C, suitable for industrial applications
- Package: SOT-25, a compact surface mount package
- Output Drive Capability: Capable of driving 8mA at 5V
- High Noise Immunity: Hysteresis at inputs provides improved noise margin
- Low Power Consumption: Balanced propagation delays and transition times
Applications
The 74AHCT1G14W5-7 is versatile and can be used in a variety of applications that require logic level conversions or signal conditioning. Its robust design makes it suitable for:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free clock distribution
- Logic circuits
- Control systems
Quality and Reliability
Diodes Incorporated ensures that the 74AHCT1G14W5-7 meets stringent quality standards. The device is subjected to rigorous testing throughout its manufacturing process to guarantee high reliability and performance under various conditions.
Ordering Information
To order or request samples of the 74AHCT1G14W5-7, customers can contact Diodes Incorporated or their authorized distributors. Detailed product specifications and support documentation are available upon request.