EN
  • EN
  • DE

74AUP1G04FZ4-7

Part No 74AUP1G04FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP DFN1410-6 / Inverter IC 1 Channel X2-DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package X2-DFN1410-6
Package / Case 6-XFDFN
Base Product Number 74AUP1G04
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857706-74AUP1G04FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G04FZ4-7 CAD Model

Description

Product Overview: 74AUP1G04FZ4-7

The 74AUP1G04FZ4-7 is a high-performance, single-gate inverter chip from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to meet the requirements of a wide range of electronic applications, providing the perfect solution for designers looking for a low-power yet efficient inverter function.

Built on an advanced ultra-low power (AUP) CMOS technology, the 74AUP1G04FZ4-7 ensures minimal power consumption without sacrificing speed. This makes it an ideal choice for battery-operated devices, portable electronics, and other applications where power efficiency is paramount. The device operates at a very low voltage range of 0.8V to 3.6V, which further contributes to its energy-saving characteristics.

The 74AUP1G04FZ4-7 boasts a high-speed performance with a propagation delay (tpd) of typically 3.5ns at 3.3V, allowing for fast signal processing in critical applications. Additionally, the device has an extremely low static power consumption of less than 0.9µA significantly reducing the overall power requirements of the system it is integrated into.

This inverter comes in a very small 6-pin DFN2020 package with a body size of 2.0mm x 2.0mm. Its compact form factor is beneficial for space-constrained applications, enabling designers to maximize board space without compromising on functionality. The 74AUP1G04FZ4-7 also features Schmitt-trigger inputs, which provide enhanced noise immunity and allow for slow input transition signals, making it more reliable in environments with electrical noise.

Diodes Incorporated has equipped the 74AUP1G04FZ4-7 with over-temperature and input/output over-voltage protection, ensuring the device's longevity and reliability. It is fully specified for partial power-down applications using IOFF, which supports the device's power-saving capabilities even when it is in an off state.

In summary, the 74AUP1G04FZ4-7 from Diodes Incorporated is a versatile, high-performance inverter chip that offers excellent power efficiency, making it suitable for a myriad of modern electronic applications. Its robust design, coupled with cutting-edge technology, ensures that it delivers consistent performance while helping to extend the life of battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1173 $50.4390
1,040+ $0.0963 $100.1520
1,610+ $0.0933 $150.2130
2,215+ $0.0903 $200.0145
2,865+ $0.0873 $250.1145
3,840+ $0.0782 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess