EN
  • EN
  • DE

74AUP1G06FW5-7

Part No 74AUP1G06FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Features Open Drain
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 10.5ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X1-DFN1010-6
Manufacturer Package 6-XFDFN
Family Part Number 74AUP1G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721834-74AUP1G06FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G06FW5-7 CAD Model

Description

Product Overview: 74AUP1G06FW5-7 by Diodes Incorporated

The 74AUP1G06FW5-7 is a high-performance, single inverter gate integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is part of the advanced ultra-low power (AUP) family and is designed for optimized power consumption and stability, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: Operating within a very low-power range, the 74AUP1G06FW5-7 ensures minimal battery drain, which is crucial for portable and power-conscious designs.
  • High-Speed Operation: Despite its low power usage, this IC does not compromise on speed, providing high-speed performance that is essential for modern electronic applications.
  • Advanced Design: Built with the latest technology, the device offers enhanced performance characteristics compared to traditional logic gate ICs.
  • Wide Operating Voltage Range: It can function across a broad voltage range, typically from 0.8V to 3.6V, providing design flexibility for various applications.
  • ESD Protection: The 74AUP1G06FW5-7 comes with input and output over-voltage tolerance and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device in challenging environments.
  • Compact Packaging: Available in a very small leadless package (DFN1010-6), it is perfect for space-constrained applications.

Applications

The versatility of the 74AUP1G06FW5-7 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and other portable devices
  • Wearable technology
  • Medical devices
  • Energy management systems
  • Microcontrollers and processor interfacing

With its combination of low power consumption, high-speed operation, and robust protection features, the 74AUP1G06FW5-7 from Diodes Incorporated stands out as an efficient and reliable solution for designers looking to enhance the performance of their digital logic circuits while maintaining energy efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0745 $50.2875
1,635+ $0.0612 $100.0620
2,530+ $0.0593 $150.0290
3,485+ $0.0574 $200.0390
4,515+ $0.0554 $250.1310
6,040+ $0.0497 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess