EN
  • EN
  • DE

THS1030IPW(TJ1030)

Part No THS1030IPW(TJ1030)
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099275-THS1030IPW(TJ1030)
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS1030IPW(TJ1030) CAD Model

Description

Introducing the THS1030IPW(TJ1030) from Texas Instruments

The THS1030IPW, also known as TJ1030, is a high-performance, precision integrated circuit from the renowned electronics manufacturer Texas Instruments. This product is designed to cater to a wide range of applications that require accurate signal processing, amplification, and data conversion.

Key Features

  • High-Speed Analog-to-Digital Conversion: The TJ1030 is capable of converting analog signals to digital form at a rapid pace, making it suitable for high-speed applications.
  • Dual-Channel Operation: This IC features two independent channels, allowing for simultaneous processing of multiple signals, which is essential for complex systems that require multi-tasking capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the THS1030IPW operates with minimal power usage, making it ideal for battery-powered or energy-sensitive applications.
  • High Accuracy: Precision is at the core of the TJ1030, ensuring that signals are processed with a high degree of accuracy, reducing the likelihood of data errors and improving overall system reliability.
  • Wide Input Range: The device is engineered to handle a broad range of input signals, providing flexibility and adaptability to various input conditions.

Applications

The THS1030IPW is a versatile component that can be used in numerous applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Communications Infrastructure
  • Industrial Control and Automation

Quality and Reliability

As with all Texas Instruments products, the THS1030IPW is manufactured to meet high standards of quality and reliability. It is built using robust materials and tested rigorously to ensure it performs under a variety of conditions and stress levels.

Package and Availability

The device comes in a PowerPAD™ 28-Pin TSSOP package, offering a compact footprint for space-constrained applications. It is available through Texas Instruments' extensive distribution network, ensuring easy access for designers and manufacturers around the world.

With its combination of speed, precision, and low power consumption, the THS1030IPW(TJ1030) from Texas Instruments stands out as a superior choice for any application requiring high-quality analog-to-digital conversion.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess