EN
  • EN
  • DE

74AUP1G34FS3-7

Part No 74AUP1G34FS3-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 4DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFDFN Exposed Pad
Supplier Device Package X2-DFN0808-4
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801378-74AUP1G34FS3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G34FS3-7 CAD Model

Description

Product Overview: 74AUP1G34FS3-7 by Diodes Incorporated

The 74AUP1G34FS3-7 is a high-performance, single-gate logic device from Diodes Incorporated, designed to operate in the ultra-low power domain. This product is part of the advanced ultra-low power (AUP) family and is specifically engineered to function with a very low power consumption, making it an ideal solution for power-sensitive applications.

Key Features

  • Low Power Consumption: The 74AUP1G34FS3-7 is optimized for ultra-low power consumption, which is crucial for extending battery life in portable devices.
  • High-Speed Operation: Despite its low power design, this device does not compromise on speed, providing high-speed operation that is suitable for a wide range of applications.
  • Advanced Technology: Manufactured using advanced technology, this logic gate offers superior performance and reliability.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 0.8V to 3.6V, giving designers the flexibility to use it in various circuit designs.
  • Robust ESD Protection: The product comes with integrated electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.
  • Compact Package: The 74AUP1G34FS3-7 is available in a very small 6-pin SOT-363 package, which is ideal for space-constrained applications.

Applications

The 74AUP1G34FS3-7 is versatile and can be used in a variety of applications including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Microcontroller interfacing
  • Logic level translation

Product Specifications

The device has a propagation delay of typically 3.7ns at 3.3V, ensuring fast response times for critical applications. Its low-power Schmitt-trigger input makes it tolerant to slower input rise and fall times, which helps in filtering out noise on the input signal, thereby enhancing the overall system robustness.

In summary, the 74AUP1G34FS3-7 from Diodes Incorporated is a high-quality, ultra-low power single-gate logic device that offers excellent performance in a tiny package, making it an excellent choice for designers looking to optimize power and space in their electronic designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0300 $50.1000
4,050+ $0.0247 $100.0350
6,280+ $0.0239 $150.0920
8,660+ $0.0231 $200.0460
11,165+ $0.0224 $250.0960
15,000+ $0.0200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484,114 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess