EN
  • EN
  • DE

74AUP2G125RA3-7

Part No 74AUP2G125RA3-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-XFDFN
Supplier Device Package X2-DFN1210-8
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 729159-74AUP2G125RA3-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP2G125RA3-7 CAD Model

Description

Product Overview: 74AUP2G125RA3-7 by Diodes Incorporated

The 74AUP2G125RA3-7 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed by Diodes Incorporated. This advanced ultra-low power (AUP) device is engineered to facilitate low-voltage operation, while maintaining high-speed performance. It is an ideal choice for interfacing with high-speed microprocessors or microcontrollers and can be used in various applications, including mobile devices, computing, and high-speed signal buffering.

Key Features

  • Low-Voltage Operation: The device operates at a very low voltage range of 0.8V to 3.6V, making it suitable for battery-operated and portable applications.
  • High-Speed Interface: With a maximum propagation delay of only 3.6ns at 3.3V, it provides high-speed data transmission, ensuring efficient communication between devices.
  • Power-Off Disable: The outputs are disabled when VCC is below 0.8V, minimizing power consumption when the device is not in use.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins, safeguarding the device from static damage and improving system reliability.
  • Space-Saving Package: Available in a compact X2-DFN1410-6 package, the 74AUP2G125RA3-7 is designed for space-constrained applications.

Applications

The versatility of the 74AUP2G125RA3-7 allows it to be used in a wide range of applications. It is particularly useful in:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Data Storage Devices
  • Portable Media Players
  • High-Speed Signal Buffering Applications

Environmental and Quality Certifications

Diodes Incorporated ensures that the 74AUP2G125RA3-7 meets stringent quality and environmental standards. The device is compliant with RoHS (Restriction of Hazardous Substances) and is characterized for operation from -40°C to +85°C, accommodating a wide range of industrial and commercial temperature requirements.

With its combination of low-power consumption, high-speed performance, and compact form factor, the 74AUP2G125RA3-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their high-speed digital interface applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2498 $51.2090
490+ $0.2050 $100.4500
760+ $0.1986 $150.9360
1,045+ $0.1922 $200.8490
1,350+ $0.1858 $250.8300
1,805+ $0.1665 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336,695 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess