The 74HC32S14-13 from Diodes Incorporated is a high-speed Si-gate CMOS device that embodies the cutting-edge of integrated circuit technology. This quad 2-input OR gate IC is designed to operate from a wide range of power supplies, making it a versatile component for a myriad of digital applications.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Current: 5.2 mA
- Supply Voltage Range: 2V to 6V
- Logic Case Style: SOIC
- No. of Pins: 14
- Propagation Delay: 8ns at 4.5V
- Operating Temperature Range: -40°C to +125°C
Performance and Quality
The 74HC32S14-13 is characterized by its high noise immunity and low power consumption. It is capable of driving larger loads due to its high output current feature. The propagation delay remains low, ensuring fast response times in critical applications. Diodes Incorporated has a commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.
Applications
With its robust design, the 74HC32S14-13 is suitable for a broad range of applications. It is often used in:
- Logic gates implementations
- Control systems
- Signal processing
- Computers and computer peripherals
- Energy management systems
- Embedded systems
Product Compliance
The 74HC32S14-13 is compliant with the RoHS directive, indicating that it is manufactured with a focus on environmental protection by restricting the use of certain hazardous substances. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.