EN
  • EN
  • DE
  • IT

74HCT595T16-13

Part No 74HCT595T16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description HC HIGH PIN COUNT TSSOP-16 / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Diodes Incorporated
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCT595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371128-74HCT595T16-13
Ultra Librarian 3D Model Ultra Librarian 74HCT595T16-13 CAD Model

Description

Product Overview: 74HCT595T16-13 from Diodes Incorporated

The 74HCT595T16-13 is a high-performance integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This particular chip is part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at CMOS (Complementary Metal-Oxide-Semiconductor) power levels. This makes the 74HCT595T16-13 an excellent choice for interfacing with older TTL systems while benefiting from the low power consumption of CMOS technology.

At the core of the 74HCT595T16-13 is an 8-bit shift register and storage device. This allows the chip to receive serial data input, shift it through the register, and then hold it in its internal memory. Additionally, the device features an output latch that can transfer data to the output pins either directly from the shift register or from the storage register. This flexibility provides designers with multiple ways to manipulate and output digital data.

The 74HCT595T16-13 is also equipped with an output enable pin, which can be used to control the output drivers of the device. This pin is active low, meaning that when it is pulled to a low voltage level, the outputs are enabled and can drive the connected load. Conversely, when the output enable pin is in a high state, the outputs are disabled, effectively placing them in a high-impedance state to avoid any unwanted power consumption or interference with other components in the system.

One of the key features of the 74HCT595T16-13 is its ability to be cascaded with additional shift registers. This means that multiple devices can be connected in series to expand the number of shift-register stages, enabling the control of an extended array of outputs with a minimal number of control signals. This cascading capability is particularly useful in applications requiring the control of a large number of LEDs, displays, or other output devices.

Designed for a wide range of applications, including digital control circuits, LED displays, and communication systems, the 74HCT595T16-13 offers a robust solution for digital data processing and control. Its 16-pin configuration and industry-standard SOIC package ensure that it is both easy to integrate into existing designs and compatible with modern PCB manufacturing processes. With Diodes Incorporated's reputation for quality and reliability, the 74HCT595T16-13 is a dependable choice for electronic designers looking to enhance their digital systems.

You May Also Be Interested in

Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Renesas Electronics America
Shift Element Bit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4293 $51.5160
285+ $0.3523 $100.4055
440+ $0.3413 $150.1720
610+ $0.3303 $201.4830
785+ $0.3193 $250.6505
1,050+ $0.2862 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess