EN
  • EN
  • DE

74LVC240AQ20-13

Part No 74LVC240AQ20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802416-74LVC240AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC240AQ20-13 CAD Model

Description

Product Overview: 74LVC240AQ20-13 from Diodes Incorporated

The 74LVC240AQ20-13 is a high-performance, octal inverting buffer/line driver with 3-state outputs, designed to have the capability to drive lines or buffer memory address registers. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets, this integrated circuit is part of their 74LVC series which is renowned for its low-voltage operation and robust performance.

This particular device operates from a 1.65V to 3.6V V<sub>CC supply range, making it ideal for interfacing with 3.3V logic, while also providing 5V tolerant inputs. The 74LVC240AQ20-13 is designed to support the mixed-mode signal operation by allowing voltage level translation between 1.8V, 2.5V, 3.3V, and 5V logic levels. This feature makes the device highly versatile and suitable for multi-voltage systems.

The IC comes in a 20-pin SSOP package, offering a compact footprint for space-constrained applications. Its pin configuration is optimized for convenient PCB layout and logic signal design, which simplifies board design and reduces the risk of errors during the assembly process.

Key features of the 74LVC240AQ20-13 include:

  • High impedance when V<sub>CC is 0V.
  • Inputs accept voltages up to 5V, allowing interfacing with 5V logic without the need for external components.
  • Low static power consumption, with a typical I<sub>CC of only 10µA, making it suitable for power-sensitive applications.
  • High-speed performance, with a typical t<sub>PD of 3.6ns at V<sub>CC = 3.3V, C<sub>L = 50pF.
  • Multiple ground pins for better noise immunity and minimized ground bounce.
  • Compliant with JEDEC standard no. 7A.
  • ESD protection exceeds JESD 22, ensuring reliability and robustness in operation.

Applications for the 74LVC240AQ20-13 are diverse and include memory driving, bus transceiver roles in both synchronous and asynchronous communication, as well as general-purpose logic interfacing. Its low power consumption and high-speed operation make it an excellent choice for battery-operated devices, portable computing, and communication devices where power efficiency and performance are critical.

Overall, the 74LVC240AQ20-13 from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize their digital logic operations in a variety of applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2478 $58.2330
570+ $0.2033 $115.8810
880+ $0.1970 $173.3600
1,215+ $0.1906 $231.5790
1,570+ $0.1843 $289.3510
2,100+ $0.1652 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,544 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess