EN
  • EN
  • DE

74LVC2G14FW4-7

Part No 74LVC2G14FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INV GATE DUAL X2-DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.25 V to 1.2 V
Logic Level - High 1.5 V to 3.6 V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 076388-74LVC2G14FW4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G14FW4-7 CAD Model

Description

Product Overview: 74LVC2G14FW4-7

The 74LVC2G14FW4-7 is a high-performance, dual inverter gate with Schmitt-trigger inputs, designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. The device is crafted to meet the requirements of a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Low Voltage Operation: This IC operates at a voltage range of 1.65V to 5.5V, making it suitable for low-power and battery-operated devices.
  • High-Speed Performance: The 74LVC2G14FW4-7 offers high-speed performance with a propagation delay typically less than 3.7ns at 3.3V, ensuring swift signal processing in critical applications.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, this device provides noise immunity and a cleaner output signal, which is essential for applications that are sensitive to signal quality.
  • Multiple Package Options: The product is available in a variety of packages, including the leadless DFN1410-6 (SOT1202), which is suitable for space-constrained applications.
  • Low Power Consumption: It features a very low static power consumption, with a typical I_CC of only 10μA, contributing to energy-efficient designs.
  • 5V Tolerant Inputs: Inputs are 5V tolerant; hence, the IC can be used in mixed-voltage environments without the need for level shifters.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection for enhanced reliability in harsh electrical environments.

Applications

The versatility of the 74LVC2G14FW4-7 makes it an ideal choice for a broad spectrum of applications. It is commonly used in signal conditioning, logic level shifting, pulse shaping, and as a buffer or inverter in digital circuits. Its ability to interface with both 3.3V and 5V systems allows for seamless integration in mixed-voltage designs found in consumer electronics, computing, and telecommunication systems.

Quality and Reliability

Diodes Incorporated ensures that the 74LVC2G14FW4-7 meets the highest quality and reliability standards. The product is subjected to rigorous testing and verification processes, guaranteeing its performance in even the most demanding conditions.

In summary, the 74LVC2G14FW4-7 from Diodes Incorporated is a feature-rich, dual inverter gate that offers high-speed operation, low power consumption, and noise immunity, making it an excellent choice for designers looking to optimize their digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1245 $57.8925
1,130+ $0.1023 $115.5990
1,755+ $0.0990 $173.7450
2,410+ $0.0959 $231.1190
3,120+ $0.0926 $288.9120
4,175+ $0.0831 $346.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,922 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess