EN
  • EN
  • DE

74LVC541AQ20-13

Part No 74LVC541AQ20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802420-74LVC541AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC541AQ20-13 CAD Model

Description

Product Overview: 74LVC541AQ20-13 from Diodes Incorporated

The 74LVC541AQ20-13 is a high-performance, octal buffer/line driver with 3-state outputs from Diodes Incorporated. This integrated circuit is designed to be used in 5V tolerant systems, making it suitable for interfacing with 5V logic signals while operating at a lower voltage. It's ideal for use in a wide range of applications, including bus interface, signal buffering, and driving heavier loads with its robust output drivers.

Key Features

  • Advanced Technology: Built on an advanced 5V CMOS technology, the 74LVC541AQ20-13 offers low power consumption and high-speed operation, making it a reliable choice for modern digital systems.
  • High-Speed Performance: With a propagation delay of just 3.7ns, this device ensures fast signal processing, which is essential for high-speed data transfer and computing applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2.7V to 3.6V, providing design flexibility and compatibility with low-voltage systems.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, even when the device is powered off, ensuring that the 74LVC541AQ20-13 can be used in mixed-voltage environments without the risk of damage.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, the device can effectively drive heavier loads, making it suitable for a variety of applications.
  • Bus Hold Function: The integrated bus hold function on all inputs eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.

Applications

The 74LVC541AQ20-13 is versatile and can be used in a range of applications including:

  • Bus interfacing in microprocessor/microcontroller-based systems
  • Data communication and signal buffering
  • Level shifting for mixed-voltage systems
  • Memory address driving
  • Peripheral driving where higher current capability is required

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 74LVC541AQ20-13 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in demanding environments. Whether you're designing consumer electronics or industrial control systems, this buffer/line driver is an excellent choice for your digital interfacing needs.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2478 $58.2330
570+ $0.2033 $115.8810
880+ $0.1970 $173.3600
1,215+ $0.1906 $231.5790
1,570+ $0.1843 $289.3510
2,100+ $0.1652 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess