EN
  • EN
  • DE

AC847BWQ-7

Part No AC847BWQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 100 mA 300MHz 200 mW Surface Mount SOT-323
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name AC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859228-AC847BWQ-7
Ultra Librarian 3D Model Ultra Librarian AC847BWQ-7 CAD Model

Description

Introducing the AC847BWQ-7 High-Performance Diode from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the AC847BWQ-7, a cutting-edge diode designed for high-efficiency applications. This product is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

The AC847BWQ-7 is a surface-mount device that comes in a compact, flat lead package designed for optimized board space utilization and excellent thermal performance. Its design is tailored for automated assembly processes, making it an ideal choice for high-volume production environments.

Key Features and Benefits:

  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial for power-sensitive applications.
  • High Current Capability: With a high forward surge current capability, the AC847BWQ-7 is well-suited for applications that experience transient surges, providing reliable protection against unexpected current spikes.
  • Fast Switching Speed: The fast switching speed of this diode makes it an excellent choice for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • Robust Thermal Performance: Thanks to its flat lead package, the AC847BWQ-7 boasts superior thermal performance, ensuring stability and longevity even under high-temperature conditions.
  • RoHS Compliant: In alignment with environmental standards, the AC847BWQ-7 is RoHS compliant, making it a safe and responsible choice for manufacturers looking to minimize their ecological footprint.

The AC847BWQ-7 is versatile and can be used in a wide range of applications, including power management, battery charging circuits, voltage regulation modules, and any circuit requiring high-efficiency diode with fast switching capabilities. With its robust design and high reliability, the AC847BWQ-7 from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

Whether you're developing power supplies, portable devices, or sophisticated industrial electronics, the AC847BWQ-7 provides the performance and durability needed to create products that stand out in the competitive marketplace.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0483 $50.2320
2,530+ $0.0396 $100.1880
3,910+ $0.0384 $150.1440
5,395+ $0.0371 $200.1545
6,965+ $0.0359 $250.0435
9,320+ $0.0322 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,650 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess