EN
  • EN
  • DE

AH1809-W-7

Part No AH1809-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SC59-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect SC-59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±18.5mT Trip, ±17mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 6mA
Current - Output (Max) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH1809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH1809-W-7TR,AH1809-W-7TR-ND,AH1809-W-7CT,AH1809-W-7DICT,AH1809-W-7DIDKR,AH1809-W-7DITR,AH1809-W-7DKR,AH1809-W-7CT-ND,AH1809-W-7DKR-ND
Standard Package 3,000
Win Source Part Number 1126550-AH1809-W-7
Ultra Librarian 3D Model Ultra Librarian AH1809-W-7 CAD Model

Description

The AH1809-W-7 is an integrated Hall effect sensor designed and produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is engineered for detecting magnetic fields with high sensitivity and precision, making it an ideal choice for a wide range of applications, including position sensing, proximity detection, and speed measurement.

Key Features

  • High Sensitivity: The AH1809-W-7 offers high magnetic sensitivity, which allows for the accurate detection of magnetic fields even at low levels.
  • Omni-polar Detection: It can detect both North and South poles, which means it can sense the presence of any magnetic field without the need for polarity identification.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with a low supply current, making it suitable for battery-powered devices.
  • Chopper-Stabilized: The chopper-stabilized design ensures stable operation over a wide temperature range and minimizes the influence of thermal and electrical stress.
  • Robust Output: The open-drain output of the AH1809-W-7 can be easily interfaced with a variety of digital circuits, enhancing its compatibility and flexibility in system design.

Applications

The AH1809-W-7 is versatile and can be used in various industrial, consumer, and automotive applications. Its robust design and reliable performance make it suitable for:

  • Flow meters
  • Tachometers
  • Proximity switches
  • Brushless DC motor commutation
  • Lid, cover, or tray detection in consumer electronics

Technical Specifications

The sensor operates within a supply voltage range of 2.5V to 5.5V, which allows for flexible integration into various circuit designs. It is packaged in a small and lead-free SOT-553 package, ensuring a compact footprint while also meeting environmental standards.

Ordering Information

Product AH1809-W-7 from Diodes Incorporated is available for order, and each unit is shipped in a tape and reel format for automated assembly processes. For detailed ordering and pricing information, please contact the manufacturer or an authorized distributor.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3314 $51.3670
370+ $0.2719 $100.6030
570+ $0.2634 $150.1380
785+ $0.2549 $200.0965
1,015+ $0.2464 $250.0960
1,360+ $0.2210 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,956 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess