Product Overview: AH1902-Z-7 from Diodes Incorporated
The AH1902-Z-7 is a high-performance, micropower Omnipolar Hall Effect switch IC, meticulously engineered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
This sophisticated sensor is designed to respond to both north and south poles, providing a versatile solution for contactless switching in a wide array of applications. The AH1902-Z-7 is particularly well-suited for battery-powered equipment due to its low power consumption and compact SOT553 package, allowing it to be integrated into space-constrained designs with ease.
Key Features
- Supply Voltage Range: 1.6V to 3.6V, accommodating a variety of low voltage applications.
- Low Power Consumption: Ideal for portable and battery-powered devices where power efficiency is critical.
- High Sensitivity: Capable of detecting magnetic fields with high precision, ensuring reliable switching.
- Omnipolar Operation: Activates with either a north or south pole, simplifying magnet selection and reducing system complexity.
- Chopper Stabilized Design: Offers stable operation over a wide temperature range and minimizes switch point drift.
- Robust Output: The open-drain output can directly drive a load or be interfaced with other digital circuitry.
- ESD Protection: Built-in electrostatic discharge protection enhances the longevity and reliability of the device.
Applications
The AH1902-Z-7 is an excellent choice for a variety of applications, including:
- Lid, cover, or door detection in consumer electronics
- Flow meters, where non-contact switching is essential
- Power tools requiring robust and reliable switching mechanisms
- Portable medical devices that benefit from the device's low power consumption
With its industry-standard SOT553 package, the AH1902-Z-7 is not only easy to integrate into existing designs but also offers a future-proof solution for new product developments. Diodes Incorporated's commitment to quality ensures that the AH1902-Z-7 meets the stringent requirements of a broad spectrum of industries and applications.