EN
  • EN
  • DE

AH292-YG-13

Part No AH292-YG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SOT89-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 1.8 V to 5.75 V
Voltage - Load 1.8 V to 5.75 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 077994-AH292-YG-13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AH292-YG-13 CAD Model

Description

Diodes Incorporated presents the AH292-YG-13, a hallmark of precision and reliability in the realm of power management integrated circuits. This product is an exceptional Hall Effect latch designed for electronic commutation in brushless DC motor applications. It is also suitable for various other magnetic switching operations where a latch type Hall effect sensor is required.

Key Features

  • High Sensitivity and Precision: The AH292-YG-13 offers high magnetic sensitivity, ensuring accurate detection and switching for critical applications.
  • Wide Voltage Range: Operating over a supply range of 3.5V to 20V, this device is versatile and can accommodate a range of power supply variations.
  • Low Power Consumption: With a quiescent current of only 25mA, it is an energy-efficient solution for continuous operation in power-sensitive systems.
  • Robust Temperature Performance: Guaranteed to operate over a temperature range of -40°C to +85°C, the AH292-YG-13 is suitable for use in harsh environmental conditions.
  • Chopper-Stabilized: The inclusion of chopper stabilization offers stable operation over the full temperature range by reducing the offset and drift in the sensor's output.
  • Output Protection: It features Zener clamps which provide overvoltage protection for the output, ensuring the longevity and reliability of the sensor.

Applications

The AH292-YG-13 is designed to cater to a broad spectrum of applications. It is most commonly used in:

  • Brushless DC Motor Control
  • Position and Speed Sensing
  • Revolution Counting
  • Magnetic Switching Operations

Package and Availability

The AH292-YG-13 comes in a compact SOT-89 package, which is ideal for space-constrained applications. Its lead-free finish and RoHS compliance ensure it meets the latest environmental standards for electronic components. This product is available in a tape and reel format, facilitating efficient assembly during the manufacturing process.

With its exceptional performance and robust design, the AH292-YG-13 from Diodes Incorporated is the go-to choice for designers looking for a reliable and efficient Hall Effect latch sensor.

You May Also Be Interested in

ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Sanken
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3738 $58.6166
17+ $6.8711 $116.8087
27+ $6.6563 $179.7201
36+ $6.4414 $231.8904
47+ $6.2266 $292.6502
63+ $5.5833 $351.7479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess