EN
  • EN
  • DE

CX42054-11

Part No CX42054-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032861-CX42054-11
Categories OEM Parts(C-E)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX42054-11 CAD Model

Description

The Skyworks Solutions Inc. CX42054-11 is a highly integrated front-end module (FEM) designed for high-performance Wi-Fi applications. This FEM incorporates several key components into a single package, simplifying the design and reducing the overall footprint on the printed circuit board. It is engineered to enhance the performance of wireless communication devices operating in the 2.4 GHz and 5 GHz bands.

Applications:

  • Wireless Routers: Used in wireless routers to improve signal strength and coverage.
  • Set-Top Boxes: Integrated into set-top boxes for reliable Wi-Fi connectivity.
  • Smart Home Devices: Employed in smart home devices such as smart speakers, thermostats, and security cameras to ensure robust wireless performance.
  • Gaming Consoles: Incorporated into gaming consoles to provide a stable and fast Wi-Fi connection for online gaming.
  • Mobile Devices: Suitable for integration in mobile devices needing extended range Wi-Fi.

Features:

  • Integrated Front-End Module: Combines a power amplifier (PA), low noise amplifier (LNA), and RF switch into a single module.
  • 2.4 GHz and 5 GHz Band Support: Operates in both the 2.4 GHz and 5 GHz frequency bands, providing versatility for different wireless standards.
  • High Output Power: Delivers high output power to extend the range of the Wi-Fi signal.
  • Low Noise Figure: Features a low noise figure to improve receiver sensitivity.
  • Compact Size: Designed with a small form factor for easy integration into various devices.
  • Integrated Matching Network: Simplifies the design process by including an integrated matching network.

Benefits:

  • Improved Wi-Fi Performance: Enhances the overall Wi-Fi performance in terms of range and data throughput.
  • Simplified Design: Reduces the complexity of the RF design by integrating multiple components into one module.
  • Reduced Footprint: Saves valuable board space due to its compact size.
  • Enhanced Receiver Sensitivity: Improves the ability of the receiver to detect weak signals, leading to better connectivity.
  • Increased Range: Extends the range of the Wi-Fi signal, allowing for better coverage throughout the home or office.
  • Lower Bill of Materials (BOM): Reduces the overall cost by integrating multiple components into a single part.

Additional Details:

The CX42054-11 is typically supplied in a surface-mount package, which is suitable for automated assembly processes. It is designed to meet stringent industry standards for performance and reliability. The device is typically controlled via digital control signals, allowing for easy configuration and optimization of the Wi-Fi system. Furthermore, it includes built-in protection mechanisms to prevent damage from electrostatic discharge (ESD) and other potential hazards.

This FEM is ideal for applications requiring high performance and reliable Wi-Fi connectivity, offering a cost-effective solution for improving wireless communication in a wide range of devices. Its integration simplifies manufacturing processes and enhances the performance of wireless devices.

You May Also Be Interested in

NEC
Need more? Email Us
Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess