EN
  • EN
  • DE

AH337-PG-A

Part No AH337-PG-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description SINGLE PHASE HALL EFFECT SWITCH | MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, 3mT Release
Test Condition 25°C
Supply Voltage (V) 4.2V ~ 28V
Maximum Supply Current 4mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142985-AH337-PG-A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH337-PG-A CAD Model

Description

The AH337-PG-A, manufactured by Diodes Incorporated, is a high-performance Hall Effect Latch designed to meet the demands of a variety of applications that require accurate and responsive magnetic sensing. This device is particularly well-suited for speed detection, position sensing, and current sensing applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Sensitivity: The AH337-PG-A is engineered to detect and respond to low levels of magnetic flux, ensuring reliable operation even in applications with weak magnetic fields.
  • Temperature Resistant: It operates effectively across a wide temperature range, making it suitable for harsh environments and extending its use to outdoor or automotive applications.
  • Chopper-Stabilized Design: This feature helps in reducing the offset drift and provides stable operation over the full operating range.
  • Durable Construction: Encased in a robust package, the AH337-PG-A is designed for longevity and resistance to mechanical stress.

Electrical Specifications

  • Supply Voltage: It operates on a supply voltage that is compatible with many standard systems, ensuring easy integration into existing designs.
  • Output Type: The device provides a digital output that can easily interface with microcontrollers and other digital systems.
  • High-Speed Operation: With its ability to quickly respond to changes in magnetic flux, the AH337-PG-A is ideal for applications requiring rapid detection and high-speed operation.

Applications

The versatility of the AH337-PG-A allows it to be used in a range of applications. For instance, in the automotive industry, it can be used for camshaft and crankshaft position sensing, or for detecting the position of gears. In consumer electronics, it can be found in personal computers for fan speed control, and in industrial settings, it is used for motor control and rotational speed detection.

Conclusion

With its high sensitivity, temperature resistance, and chopper-stabilized design, the AH337-PG-A from Diodes Incorporated offers a reliable and efficient solution for designers looking to incorporate magnetic sensing capabilities into their applications. Its robust construction and electrical specifications make it a versatile component suitable for a wide range of industrial, automotive, and consumer applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess