The AH3382-W-7 is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This integrated circuit is engineered to detect magnetic fields with high precision and is suitable for a wide range of applications, including but not limited to position sensing, proximity detection, and speed measurement.
Key Features
- Unipolar Hall Effect Switch: The AH3382-W-7 activates with a positive magnetic field and deactivates with the removal of the magnetic field, providing reliable switching behavior.
- High Sensitivity: With its sensitive Hall plate, it can detect and respond to weak magnetic fields, making it ideal for applications requiring fine detection capabilities.
- Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.5V to 20V, accommodating various system requirements.
- Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal drain on power sources.
- Chopper Stabilized Design: This feature provides enhanced stability over temperature variations and minimizes the effect of external system noise.
- Open Drain Output: The open drain output allows for easy interfacing with other circuitry and provides flexibility in signal processing.
- Robust Construction: Housed in a small and robust SOT-23 package, the AH3382-W-7 is designed for compact and durable applications.
Applications
The AH3382-W-7's versatility makes it an excellent choice for a variety of market segments. It is commonly used in consumer electronics, industrial automation, automotive systems, and portable devices. Some specific applications include flow meters, lid closures, contactless switches, and rotational speed sensors in automotive contexts.
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AH3382-W-7 is built with the highest manufacturing standards, ensuring reliability and performance consistency for the end-user. Whether you are designing a simple prototype or a complex system, the AH3382-W-7 offers a dependable solution for your Hall effect sensing needs.