EN
  • EN
  • DE
  • IT

AH3775-W-7

Part No AH3775-W-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Description HIGH-VOLTAGE MEDIUM-SENSITIVITY HALL EFFECT LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816890-AH3775-W-7
Ultra Librarian 3D Model Ultra Librarian AH3775-W-7 CAD Model

Description

The AH3775-W-7 from Diodes Incorporated is a high-performance, omnipolar Hall effect switch IC, designed for a broad range of applications that require a reliable and robust switching solution. This versatile sensor provides a digital output that switches in the presence of a magnetic field, regardless of the polarity. The AH3775-W-7 is an ideal choice for industrial, consumer, and automotive applications where contactless switching is a necessity.

Key Features

  • Omnipolar Operation: Reacts to both North and South poles, simplifying magnet selection and system design.
  • High Sensitivity: Capable of detecting weak magnetic fields, ensuring reliable operation in a variety of conditions.
  • Chopper-Stabilized Design: Offers stable operation over a wide temperature range and minimizes the effect of thermal and stress-related drift.
  • Low Power Consumption: Suitable for battery-powered applications, contributing to longer battery life and energy efficiency.
  • Robust Output: The open-drain output can easily interface with other circuitry, and it supports a wide voltage range for flexible system integration.

Applications

  • Position and speed sensing in industrial automation
  • Open/close detection in consumer electronics
  • Flow metering in smart utility meters
  • Proximity detection in portable devices
  • Level sensing in white goods and appliances

Specifications

The AH3775-W-7 operates within a supply voltage range of 3V to 28V, making it highly adaptable for various power supply requirements. It features an operating temperature range of -40°C to +85°C, ensuring consistent performance even in extreme environments. The device is housed in a compact SOT-23 package, allowing for space-efficient PCB design.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH3775-W-7 is manufactured with rigorous standards, ensuring reliability and longevity in all application conditions. This Hall effect switch is also RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3600 $50.4000
340+ $0.2954 $100.4360
525+ $0.2862 $150.2550
725+ $0.2770 $200.8250
935+ $0.2677 $250.2995
1,250+ $0.2400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,338 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess