EN
  • EN
  • DE

AH9481M8TR-G1

Part No AH9481M8TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC BLDC MOTOR DRIVER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 300mA
Supply Voltage - Operating 2.5 V to 16 V
Voltage - Load 2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1016364-AH9481M8TR-G1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH9481M8TR-G1 CAD Model

Description

Product Overview: AH9481M8TR-G1

The AH9481M8TR-G1 is a versatile and high-performance component from Diodes Incorporated, designed to meet the demanding requirements of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that integrate the latest technology with high reliability and efficiency.

Key Features

  • High Precision: The AH9481M8TR-G1 is engineered for accurate performance, ensuring stable operation in a variety of conditions.
  • Low Power Consumption: With energy efficiency in mind, this product operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Its design is optimized for durability and longevity, allowing it to withstand the rigors of continuous use in industrial and commercial environments.
  • Compact Form Factor: The small footprint of the AH9481M8TR-G1 allows for integration into space-constrained applications without compromising performance.

Applications

The AH9481M8TR-G1 is an ideal choice for a wide array of applications, including:

  • Portable and wearable technology
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the AH9481M8TR-G1 meets stringent quality standards, providing customers with a reliable product that can be trusted for critical applications. Each component undergoes rigorous testing to guarantee performance under specified conditions.

Environmental Compliance

The AH9481M8TR-G1 is produced with environmental consciousness in mind, complying with various international standards to minimize its ecological footprint. This commitment to sustainability reflects Diodes Incorporated's dedication to responsible manufacturing practices.

Ordering Information

For purchasing and detailed specification information on the AH9481M8TR-G1, customers can contact Diodes Incorporated or their authorized distributors. The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Sanken
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Toshiba Semiconductor and Storage
Lowest to $1.6232
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4481 $58.2530
315+ $0.3677 $115.8255
490+ $0.3562 $174.5380
675+ $0.3447 $232.6725
870+ $0.3333 $289.9710
1,165+ $0.2987 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess