EN
  • EN
  • DE

AD8005ARTZ-R2

Part No AD8005ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CF ULP LDIST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 280 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 5μA
Voltage - Input Offset 5mV
Operating Supply Current 400μA
Channel Output Current 10mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 133503-AD8005ARTZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8005ARTZ-R2 CAD Model

Description

Product Overview: AD8005ARTZ-R2 by Analog Devices Inc.

The AD8005ARTZ-R2 is a high-performance, low-power operational amplifier (op-amp) from the reputable Analog Devices Inc. This precision analog component is designed to offer a unique combination of low noise, high speed, and low power consumption, making it an ideal choice for a wide range of applications including medical instruments, battery-powered devices, and sensor interfaces.

Key Features and Benefits

  • High Speed: With a bandwidth of 125 MHz, the AD8005ARTZ-R2 is capable of handling fast signals, making it suitable for high-speed signal processing tasks.
  • Low Noise Performance: The device boasts a low noise figure, which minimizes the noise introduced into sensitive circuits, preserving signal integrity.
  • Low Power Consumption: Consuming just 3 mA of supply current, this op-amp is optimized for power-sensitive applications, extending the battery life of portable devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 5 V to 12 V, providing design flexibility for various system requirements.
  • Rail-to-Rail Output: The output of the AD8005ARTZ-R2 swings close to the rails, maximizing the dynamic range in single-supply operations.
  • Compact Packaging: Available in a small SOT-23 package, it is ideal for space-constrained applications.

Applications

The AD8005ARTZ-R2's combination of features lends itself to a variety of applications, including:

  • Portable and battery-operated electronics
  • Photodiode preamplifiers
  • Data acquisition systems
  • Audio and video signal processing
  • Active filters and buffers
  • Medical instrumentation
  • Instrumentation amplifiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8005ARTZ-R2 is no exception. It is manufactured with precision and is subject to rigorous testing to ensure high reliability and performance consistent with the industry's standards.

Conclusion

With its impressive blend of speed, power efficiency, and low noise operation, the AD8005ARTZ-R2 from Analog Devices Inc. stands out as an exemplary solution for designers seeking an operational amplifier that does not compromise on performance in power-sensitive applications. Its small footprint and versatile supply voltage range further enhance its appeal in a diverse array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7916 $57.9160
25+ $4.7521 $118.8025
38+ $4.6038 $174.9444
52+ $4.4552 $231.6704
68+ $4.3067 $292.8556
90+ $3.8612 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess