EN
  • EN
  • DE

AL5890-40Y-13

Part No AL5890-40Y-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED LINEAR DRIVER,SOT89,T&R,2.5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output Linear - No Dimming 40mA SOT-89-5
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package SOT-89-5/6
Case / Package SOT-89-5
Family Name AL5890
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5890-40Y-13DITR, AL5890-40Y-13DIDKR, AL5890-40Y-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860863-AL5890-40Y-13
Ultra Librarian 3D Model Ultra Librarian AL5890-40Y-13 CAD Model

Description

Product Overview: AL5890-40Y-13 Linear Constant Current LED Driver

The AL5890-40Y-13 is a state-of-the-art linear constant current LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is specifically engineered to provide a simple yet efficient solution for driving LED strings with a precise constant current, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Constant Current Regulation: The AL5890-40Y-13 ensures a stable and constant current output, which is crucial for maintaining consistent brightness and color over the LED's lifespan.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power supplies and enabling flexibility in lighting design.
  • High Efficiency: The device operates with high efficiency, which minimizes energy loss and heat generation, thereby extending the overall lifetime of the lighting system.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the LEDs and the driver from potential damage due to excessive heat.
  • Compact SOT89 Package: The compact SOT89 package allows for easy integration into a variety of lighting fixtures without taking up significant space.

Applications

The AL5890-40Y-13 is versatile and can be utilized in multiple lighting scenarios, including:

  • Residential and commercial LED lighting
  • Architectural lighting
  • Decorative and mood lighting
  • Emergency lighting systems
  • Signage and backlighting applications

Product Specifications

The AL5890-40Y-13 comes with the following specifications:

  • Fixed Output Current: 40mA
  • Input Voltage Range: 4.5V to 60V
  • Operating Temperature Range: -40°C to +125°C

With its blend of performance, efficiency, and reliability, the AL5890-40Y-13 from Diodes Incorporated stands out as an excellent choice for anyone looking to enhance their LED lighting systems. Its user-friendly design and robust feature set make it a valuable component in creating high-quality, energy-efficient lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1651 $57.7850
855+ $0.1355 $115.8525
1,325+ $0.1312 $173.8400
1,820+ $0.1271 $231.3220
2,355+ $0.1228 $289.1940
3,150+ $0.1101 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess