EN
  • EN
  • DE

AM2301P-T1

Part No AM2301P-T1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 176617-AM2301P-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM2301P-T1 CAD Model

Description

Introducing the AM2301P-T1 Power Management IC from Diodes Incorporated

The AM2301P-T1 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile IC is tailored to meet the demanding requirements of modern electronic devices, offering a robust solution for efficient power management.

Key Features and Benefits

  • High Efficiency: The AM2301P-T1 is engineered to provide high efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Low Quiescent Current: With its low quiescent current, this IC ensures minimal power consumption when in a standby state, making it ideal for battery-powered applications where power conservation is a priority.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and enabling its use in a diverse array of applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the IC against overheating, contributing to the overall reliability and longevity of the product.
  • Small Footprint: The compact size of the AM2301P-T1 allows for its integration into space-constrained designs without compromising on performance.

Applications

The versatility of the AM2301P-T1 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile phones and personal electronics
  • Portable media players
  • Wireless communication devices
  • Power supply modules
  • Energy-efficient and battery-operated devices

Product Specifications

The AM2301P-T1 is available in a convenient T1 package, ensuring ease of integration into various circuit designs. It operates over a temperature range that suits most commercial and industrial applications, ensuring reliable performance under diverse environmental conditions.

With Diodes Incorporated's commitment to quality, the AM2301P-T1 is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's electronic devices. Whether you're designing a new gadget or looking to improve the power management of an existing system, the AM2301P-T1 is an excellent choice that combines performance, efficiency, and reliability.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,461 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess