The AP1084B-33T4R1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
- High Current Capability: With an output current of up to 5A, the AP1084B-33T4R1 can support applications that require a substantial amount of power without compromising performance.
- Low Dropout Voltage: The low dropout voltage allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
- Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
- Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have a lower equivalent series resistance (ESR) than other types of capacitors, providing better transient response and noise reduction.
Applications
The AP1084B-33T4R1 is versatile and can be used in various applications, including:
- Power supplies for motherboards and graphic cards
- Networking and telecommunications equipment
- Industrial control systems
- Consumer electronics
Package and Availability
The AP1084B-33T4R1 is available in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and offers excellent power dissipation characteristics. The product is available through Diodes Incorporated's distribution network, ensuring easy access for designers and manufacturers around the world.
With its robust design, comprehensive protection features, and high current capability, the AP1084B-33T4R1 from Diodes Incorporated is an excellent choice for any application requiring a reliable and efficient power management solution.