The AP1115BY15LA is a low dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Voltage: This component provides a fixed output voltage of 1.5V, which is ideal for powering sensitive electronic circuits that require a stable supply voltage.
- Dropout Voltage: The AP1115BY15LA boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system efficiency.
- Current Capacity: With the ability to deliver up to 150mA of output current, this regulator can support a wide range of applications, from simple low-power devices to more demanding electronic components.
- Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, ensuring reliability and longevity of both the regulator and the application it powers.
- Package: Encased in a small SOT-23 package, the AP1115BY15LA is suitable for space-constrained applications, allowing designers to maintain a compact form factor for their electronic designs.
Applications
The AP1115BY15LA is versatile in its applications, suitable for use in various electronic devices such as:
- Battery-powered equipment
- Portable consumer electronics
- Reference voltage sources
- Power supplies for operational amplifiers and other low-voltage ICs
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The AP1115BY15LA voltage regulator is a testament to this commitment, offering both performance and reliability for a wide range of power management applications.
For detailed specifications, application notes, and additional information, interested parties are encouraged to consult the official datasheet and product documentation available from Diodes Incorporated.