The AP1115BY50A is a high-performance, low-dropout linear voltage regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal solution for a wide range of electronic applications.
Key Features
- Output Voltage: The AP1115BY50A provides a fixed output voltage of 5.0V, which is suitable for powering a variety of standard digital and analog circuits.
- Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable devices.
- Current Capacity: This device can deliver up to 150mA of output current, catering to the needs of low-power consumption devices.
- Thermal Protection: The built-in thermal protection feature safeguards the device against excessive temperature and potential thermal runaway.
- Current Limit: The AP1115BY50A is equipped with current limiting capabilities, providing additional protection against overcurrent conditions.
- Package Options: Available in a variety of package options, this voltage regulator is versatile for different design requirements and space constraints.
Applications
The AP1115BY50A is well-suited for a multitude of applications that require a stable and efficient power supply. It is commonly used in:
- Battery-powered devices
- Portable electronics
- Reference voltage sources
- Small household appliances
- Low-power microcontrollers and digital logic systems
With its robust design and reliable performance, the AP1115BY50A from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their electronic products. Its combination of features ensures that it not only provides a stable voltage supply but also offers protection features that extend the life and reliability of the end application.