Diodes Incorporated AP1115BYG-U Voltage Regulator
The AP1115BYG-U from Diodes Incorporated is a highly efficient, low dropout linear voltage regulator designed to deliver a stable and precise output voltage. This component is particularly suitable for applications that require a consistent power supply with minimal voltage fluctuations.
Key Features:
- Output Voltage: The AP1115BYG-U provides a fixed output voltage option, ensuring a stable and reliable voltage supply for sensitive electronic circuits.
- Low Dropout: With its low dropout performance, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
- High Accuracy: The output voltage accuracy is maintained at ±1.5%, which is ideal for powering precision components.
- Current Limiting: The built-in current limiting feature protects the device and the load from damage due to excessive current.
- Thermal Protection: Thermal protection is included to prevent overheating, ensuring the regulator operates within safe temperature ranges.
Applications:
The AP1115BYG-U is versatile and can be used in a wide range of applications, including:
- Battery-powered devices
- Portable electronics
- Microprocessor supply
- Power management for consumer electronics
- Reference voltage sources
Package and Availability:
This voltage regulator is available in a small outline transistor (SOT-89) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The AP1115BYG-U is part of Diodes Incorporated's extensive portfolio of voltage regulators and is widely available through various electronics distributors.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the AP1115BYG-U is utilized effectively within its operational parameters to achieve optimal performance in their electronic designs.