Product Overview: AP1117DG-13-79 from Diodes Incorporated
The AP1117DG-13-79 is a robust linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is part of the AP1117 series, known for its reliability and efficiency in a wide range of applications.
The AP1117DG-13-79 is designed to provide a steady, regulated output voltage, making it an ideal choice for sensitive electronic devices that require a stable power supply. With its low dropout voltage and the ability to deliver up to 1A of output current, this regulator is well-suited for high-performance applications.
Key Features
- Output Voltage: Fixed output voltages, ensuring a stable power supply to your device.
- Output Current: Capable of delivering up to 1A, suitable for a variety of applications.
- Low Dropout Voltage: Allows for efficient operation even when the input voltage is only slightly higher than the output voltage.
- Thermal Overload Protection: Ensures the device operates within safe temperature ranges, preventing damage from overheating.
- Short Circuit Protection: Provides additional safety, protecting the regulator and connected devices from potential harm due to short circuits.
- Package: Available in the industry-standard TO-252 (DPAK) package, ensuring compatibility with a wide range of circuit board layouts.
Applications
The AP1117DG-13-79 is versatile and can be used in various electronic equipment, including but not limited to:
- Personal Computers and Laptops
- Consumer Electronics
- Telecommunication Devices
- Industrial Equipment
- Portable Battery-Powered Devices
In summary, the AP1117DG-13-79 from Diodes Incorporated is a high-quality voltage regulator that offers reliable performance, robust protection features, and versatile application potential. Its ability to maintain a steady output voltage under varying conditions makes it a preferred choice for designers and engineers looking to enhance the performance and safety of their electronic products.