The AP1117E15G-13 is a high-performance low-dropout linear regulator (LDO) from Diodes Incorporated, designed to deliver a continuous output current of up to 1A. This robust voltage regulator provides a fixed output voltage of 1.5V, which is ideal for a wide range of applications, including but not limited to consumer electronics, networking equipment, and embedded systems.
Key Features
- Output Voltage: Fixed at 1.5V, providing a stable and reliable power supply for sensitive electronic components.
- High Output Current: Capable of delivering up to 1A, making it suitable for high current applications.
- Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.
- Current Limiting: Built-in current limit feature helps protect the regulator and the load from damage due to overcurrent conditions.
- Package: The AP1117E15G-13 comes in a green SOT-223 package, which is not only compact but also environmentally friendly.
Applications
The versatility of the AP1117E15G-13 makes it an excellent choice for a variety of applications. It is particularly well-suited for:
- Power management in consumer electronics such as TVs, cameras, and audio devices.
- Supplying stable voltage to networking devices like routers, switches, and modems.
- Providing clean power to microcontrollers and other digital logic in embedded systems.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117E15G-13 is no exception. Manufactured under strict quality control standards, this LDO voltage regulator is designed for high reliability and performance in demanding applications. Its robust design ensures that it maintains its precision voltage regulation over a wide range of operating conditions, including variations in input voltage, load current, and temperature.