Overview of Product AP1117E15LA from Diodes Incorporated
The AP1117E15LA is a high-performance, low-dropout linear voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal component for a wide range of electronic applications.
With its ability to regulate output voltages to 1.5V with an accuracy of ±1% under normal operating conditions, the AP1117E15LA ensures consistent performance for sensitive electronic circuits. The device is capable of providing up to 1A of output current, which is sufficient for powering small to medium-sized electronic devices.
Key Features
- Output Voltage: Precisely regulated 1.5V output with excellent stability.
- Output Current: Capable of delivering up to 1A, suitable for a variety of applications.
- Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency.
- Thermal Protection: Integrated thermal shutdown feature prevents the device from overheating, ensuring long-term reliability.
- Current Limiting: Built-in current limit protects the regulator and the load from damage due to excessive current.
- Package Type: Available in a TO-252 (DPAK) package, which is suitable for surface mount technology and occupies minimal PCB space.
Applications
The AP1117E15LA is versatile and can be used in a variety of electronic devices, including:
- Consumer Electronics
- Computer Systems
- Telecommunication Equipment
- Industrial Controls
- Battery-Powered Devices
This voltage regulator from Diodes Incorporated is designed for applications that require a high degree of voltage stability and energy efficiency. With features such as low dropout performance and thermal protection, the AP1117E15LA is an excellent choice for designers looking to optimize their power management solutions. Its robust design and ease of integration make it a go-to component for both prototyping and mass production.
Overall, the AP1117E15LA is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of performance, versatility, and protection features make it an essential part of any power supply design.