The AP1117E33LA from Diodes Incorporated is a robust low dropout regulator designed to deliver a well-regulated 3.3V output voltage with an input ranging from 4.75V to 15V. This device is highly suitable for various applications, including consumer electronics, industrial systems, and battery-powered devices, providing a reliable and stable power source.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Current Capacity: Capable of delivering up to 1A of continuous output current.
- Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage, enhancing efficiency.
- Thermal Protection: Features built-in thermal shutdown to prevent damage from overheating.
- Current Limit: Includes current limiting to safeguard the device and the load from overcurrent conditions.
- Package: Available in a TO-220 package, ensuring ease of integration into a wide variety of designs.
Applications
The AP1117E33LA is versatile and can be integrated into numerous applications. It is particularly effective in environments where a stable 3.3V power supply is crucial. Examples of applications include:
- Power management for motherboards and peripheral devices.
- Linear power supplies for embedded systems.
- Post-regulation for switching supplies.
- Portable electronics requiring efficient battery usage.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117E33LA is no exception. It is designed to meet high standards of reliability and performance, making it a trusted choice for engineers and product designers in need of a stable voltage regulator solution.