Diodes Incorporated AP1117EG-13R - Voltage Regulator
The AP1117EG-13R from Diodes Incorporated is a robust linear voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is part of a broader family of regulators that cater to a variety of electronic applications, offering a stable voltage supply for integrated circuits and other sensitive components.
Key Features
- Output Voltage: The AP1117EG-13R provides a fixed output voltage, ensuring reliable performance for applications that require a stable power source.
- Dropout Voltage: It features a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
- Current Capacity: With an output current capacity of up to 1A, this regulator can support a wide range of power requirements, making it versatile for multiple uses.
- Package Type: The device comes in a TO-263 package, which is known for its excellent thermal performance and suitability for higher power applications.
- Protection Features: It includes built-in thermal shutdown and current limit protection to safeguard the device and the system from excessive temperatures and currents.
Applications
The AP1117EG-13R is perfect for a variety of applications where a stable and regulated voltage is crucial. It is commonly used in:
- Power supplies for personal computers and peripherals
- Consumer electronics such as TVs and radios
- Battery-powered devices
- Industrial equipment
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117EG-13R is no exception. The device is manufactured to high standards, ensuring reliability and performance consistency. This voltage regulator is a suitable choice for designers looking for a dependable power management solution.
With its comprehensive features and robust design, the AP1117EG-13R from Diodes Incorporated stands out as a valuable component for any application that requires a reliable and efficient voltage regulation.